Vishay Intertechnology, Inc. RES 30 OHM 1/16W 5% 0402 SMD CRCW040230R0JNED

Description
RES 30ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 30ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/16W 5% 0402 SMD - CRCW040230R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/16W 5% 0402 SMD
CRCW040230R0JNED
RES 30 OHM 1/16W 5% 0402 SMD CRCW040230R0JNED
RES 30ohm 1/16W 5% 0402 SMD

RES 30ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-30JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30JDKR-ND
Chip Resistor - Surface Mount 541-30JDKR-ND
30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30JTR-ND
Chip Resistor - Surface Mount 541-30JTR-ND
30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30JCT-ND
Chip Resistor - Surface Mount 541-30JCT-ND
30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040230R0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040230R0JNED
Resistors - Chip Resistor - Surface Mount CRCW040230R0JNED
RES SMD 30 OHM 5% 1/16W 0402

RES SMD 30 OHM 5% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040230R0JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040230R0JNED
Chip Resistor - Surface Mount CRCW040230R0JNED
RES SMD 30 OHM 5% 1/16W 0402

RES SMD 30 OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040230R0JNED 541-30JDKR-ND CRCW040230R0JNED CRCW040230R0JNED
Product Name RES 30 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details