Vishay Precision Group RES 30.0 OHM 1/16W 1% 0402 SMD CRCW040230R0FKTD

Description
RES 30.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 30.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0 OHM 1/16W 1% 0402 SMD - CRCW040230R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/16W 1% 0402 SMD
CRCW040230R0FKTD
RES 30.0 OHM 1/16W 1% 0402 SMD CRCW040230R0FKTD
RES 30.0ohm 1/16W 1% 0402 SMD

RES 30.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040230R0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040230R0FKTD-ND
Chip Resistor - Surface Mount CRCW040230R0FKTD-ND
30 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,30Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,30Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3748
Resistor,metal Glaze,30Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3748
Resistor,Metal Glaze,30Ohms,50WV,1+ /-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,30Ohms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040230R0FKTD CRCW040230R0FKTD-ND 43C3748
Product Name RES 30.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,30Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details