Vishay Precision Group CRCW040230K9FKED CRCW040230K9FKED

Description
CRCW040230K9FKED
Request a Quote Datasheet
Description
CRCW040230K9FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040230K9FKED - CRCW040230K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040230K9FKED
CRCW040230K9FKED
CRCW040230K9FKED CRCW040230K9FKED
CRCW040230K9FKED

CRCW040230K9FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-30.9KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KLCT-ND
Chip Resistor - Surface Mount 541-30.9KLCT-ND
30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KLDKR-ND
Chip Resistor - Surface Mount 541-30.9KLDKR-ND
30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.9KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.9KLTR-ND
Chip Resistor - Surface Mount 541-30.9KLTR-ND
30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 63mW Resistor - 52-CRCW040230K9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-CRCW040230K9FKED
SMD 63mW Resistor 52-CRCW040230K9FKED
30.9kR 1% 63mW 0402 Thick Film SMD Resistor Product overview: CRCW040230K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040230K9FKED can be used for catalog matching and distributor lookup.

30.9kR 1% 63mW 0402 Thick Film SMD Resistor Product overview: CRCW040230K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040230K9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 30.9 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 30.9 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3465
Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3465
RES, THICK FILM, 30K9, 1%, 0.063W, 0402, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.063W, 0402, REEL; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K9, 1%, 0.063W, 0402; Resistance Vishay - 52K6955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K9, 1%, 0.063W, 0402; Resistance Vishay
52K6955
Res, Thick Film, 30K9, 1%, 0.063W, 0402; Resistance Vishay 52K6955
RES, THICK FILM, 30K9, 1%, 0.063W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K9, 1%, 0.063W, 0402; Resistance:30.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9073 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9073
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9073
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30.9 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040230K9FKED 541-30.9KLCT-ND 52-CRCW040230K9FKED 42K3465 26W9073
Product Name CRCW040230K9FKED Chip Resistor - Surface Mount SMD 63mW Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 30K9, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30.9 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details