Vishay Precision Group RES 30.0K OHM 1/16W 1% 0402 SMD CRCW040230K0FKTD

Description
RES 30.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 30.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/16W 1% 0402 SMD - CRCW040230K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/16W 1% 0402 SMD
CRCW040230K0FKTD
RES 30.0K OHM 1/16W 1% 0402 SMD CRCW040230K0FKTD
RES 30.0Kohm 1/16W 1% 0402 SMD

RES 30.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040230K0FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230K0FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040230K0FKTDDKR-ND
RES SMD 30K OHM 1% 1/16W 0402

RES SMD 30K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040230K0FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230K0FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040230K0FKTDTR-ND
30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040230K0FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040230K0FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040230K0FKTDCT-ND
RES SMD 30K OHM 1% 1/16W 0402

RES SMD 30K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay - 43C3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay
43C3745
Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay 43C3745
RES, THICK FILM, 30K, 1%, 0.063W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 30K, 1%, 0.063W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040230K0FKTD 541-CRCW040230K0FKTDDKR-ND 43C3745
Product Name RES 30.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers