Vishay Precision Group SMD 50V 0.063W Resistor CRCW040230K0FKED

Description
0402 Thick Film Resistor, 30kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040230K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040230K0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 30kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040230K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040230K0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50V 0.063W Resistor - 52-CRCW040230K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.063W Resistor
52-CRCW040230K0FKED
SMD 50V 0.063W Resistor 52-CRCW040230K0FKED
0402 Thick Film Resistor, 30kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040230K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040230K0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 30kR, 1%, 50V, 0.063W, SMD Product overview: CRCW040230K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040230K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-30.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KLTR-ND
Chip Resistor - Surface Mount 541-30.0KLTR-ND
30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KLDKR-ND
Chip Resistor - Surface Mount 541-30.0KLDKR-ND
30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30.0KLCT-ND
Chip Resistor - Surface Mount 541-30.0KLCT-ND
30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789140
Surface Mount Resistors 6789140
Vishay CRCW040230K0FKED

Vishay CRCW040230K0FKED

Supplier's Site
Surface Mount Resistors - 6789140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789140P
Surface Mount Resistors 6789140P
Vishay CRCW040230K0FKED

Vishay CRCW040230K0FKED

Supplier's Site
Surface Mount Resistors - 1819509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819509
Surface Mount Resistors 1819509
Vishay CRCW040230K0FKED

Vishay CRCW040230K0FKED

Supplier's Site
Surface Mount Resistors - 1688399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688399
Surface Mount Resistors 1688399
Vishay CRCW040230K0FKED

Vishay CRCW040230K0FKED

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 30 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 30 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
RES 30.0K OHM 1/16W 1% 0402 SMD - CRCW040230K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/16W 1% 0402 SMD
CRCW040230K0FKED
RES 30.0K OHM 1/16W 1% 0402 SMD CRCW040230K0FKED
RES 30.0Kohm 1/16W 1% 0402 SMD

RES 30.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040230K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040230K0FKED
Chip Resistor - Surface Mount CRCW040230K0FKED
RES SMD 30K OHM 1% 1/16W 0402

RES SMD 30K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3463
Res, Thick Film, 30K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3463
RES, THICK FILM, 30K, 1%, 0.063W, 0402, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.063W, 0402, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay - 52K6953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay
52K6953
Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay 52K6953
RES, THICK FILM, 30K, 1%, 0.063W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.063W, 0402; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9072 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9072
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9072
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 30 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW040230K0FKED 541-30.0KLTR-ND 6789140 6789140P 1819509 CRCW040230K0FKED CRCW040230K0FKED 42K3463 52K6953 26W9072
Product Name SMD 50V 0.063W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount RES 30.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 30K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 30K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 30 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers