Vishay Precision Group Chip Resistor - Surface Mount CRCW0402309RFKED

Description
309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-309LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309LCT-ND
Chip Resistor - Surface Mount 541-309LCT-ND
309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309LTR-ND
Chip Resistor - Surface Mount 541-309LTR-ND
309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-309LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-309LDKR-ND
Chip Resistor - Surface Mount 541-309LDKR-ND
309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

309 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 309ohms 1% - CRCW0402309RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 309ohms 1%
CRCW0402309RFKED
Thick Film Resistors - SMD 1/16watt 309ohms 1% CRCW0402309RFKED
Thick Film Resistors - SMD 1/16watt 309ohms 1%

Thick Film Resistors - SMD 1/16watt 309ohms 1%

Supplier's Site
Res, Thick Film, 309R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6965
Res, Thick Film, 309R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6965
RES, THICK FILM, 309R, 1%, 0.063W, 0402, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.063W, 0402, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 309R, 1%, 0.063W, 0402; Resistance Vishay - 52K6964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.063W, 0402; Resistance Vishay
52K6964
Res, Thick Film, 309R, 1%, 0.063W, 0402; Resistance Vishay 52K6964
RES, THICK FILM, 309R, 1%, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402309RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402309RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402309RFKED
RES SMD 309 OHM 1% 1/16W 0402

RES SMD 309 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-309LCT-ND CRCW0402309RFKED 52K6965 52K6964 CRCW0402309RFKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 309ohms 1% Res, Thick Film, 309R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 309R, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 309 ohms 309 ohms 309 ohms 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details