VISHAY INTERTECHNOLOGY, INC.
CRCW0402303JRT7 -- RES, SMT 30K 5% TF, 0402
Vishay Intertechnology, Inc.
RES, SMT 30K 5% TF, 0402
CRCW0402303JRT7
Description
RES, SMT 30K 5% TF, 0402
Request a Quote
Email Supplier
Description
RES, SMT 30K 5% TF, 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402303JRT7 |
|
Product Name
|
RES, SMT 30K 5% TF, 0402 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details