Vishay Precision Group Surface Mount Resistors CRCW0402301KFKED

Description
Vishay CRCW0402301KFKED
Request a Quote Datasheet
Description
Vishay CRCW0402301KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789138
Surface Mount Resistors 6789138
Vishay CRCW0402301KFKED

Vishay CRCW0402301KFKED

Supplier's Site
Surface Mount Resistors - 6789138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789138P
Surface Mount Resistors 6789138P
Vishay CRCW0402301KFKED

Vishay CRCW0402301KFKED

Supplier's Site
Surface Mount Resistors - 1688398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688398
Surface Mount Resistors 1688398
Vishay CRCW0402301KFKED

Vishay CRCW0402301KFKED

Supplier's Site
Surface Mount Resistors - 1819480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819480
Surface Mount Resistors 1819480
Vishay CRCW0402301KFKED

Vishay CRCW0402301KFKED

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402301KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402301KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402301KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327123-CRCW0402301KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327123-CRCW0402301KFKED
Resistors - Chip Resistor - Surface Mount 1327123-CRCW0402301KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327123-CRCW0402301K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 301 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-301KLCT,541-301K LTR,D10/CRCW0402 100 301K 1% ET7 E3,541-301KLDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327123-CRCW0402301KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 301 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-301KLCT,541-301KLTR,D10/CRCW0402 100 301K 1% ET7 E3,541-301KLDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KLDKR-ND
Chip Resistor - Surface Mount 541-301KLDKR-ND
301 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KLTR-ND
Chip Resistor - Surface Mount 541-301KLTR-ND
301 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-301KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-301KLCT-ND
Chip Resistor - Surface Mount 541-301KLCT-ND
301 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

301 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW0402301KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402301KFKED
Automotive 50V 63mW Resistor 52-CRCW0402301KFKED
0402 Thick Film Resistor, 301kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402301KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402301KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 301kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402301KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402301KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Vishay - 52K6959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Vishay
52K6959
Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Vishay 52K6959
RES, THICK FILM, 301K, 1%, 0.063W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.063W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 301K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3467
Res, Thick Film, 301K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3467
RES, THICK FILM, 301K, 1%, 0.063W, 0402, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.063W, 0402, REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9075 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9075
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9075
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2203 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2203
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2203
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 301 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789138 6789138P 1819480 CRCW0402301KFKED 1327123-CRCW0402301KFKED 541-301KLDKR-ND 52-CRCW0402301KFKED 52K6959 26W9075
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:301kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Res, Thick Film, 301K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 301 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 301000 ohms 301000 ohms 301000 ohms 301000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details