Vishay Intertechnology, Inc. SMT CRCW0402301KFKTD 301K 0.01 1/16W 1 CRCW04023013FRT7

Description
SMT CRCW0402301KFKTD 301K 0.01 1/16W 1
Request a Quote
Description
SMT CRCW0402301KFKTD 301K 0.01 1/16W 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMT CRCW0402301KFKTD 301K 0.01 1/16W 1 - CRCW04023013FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
SMT CRCW0402301KFKTD 301K 0.01 1/16W 1
CRCW04023013FRT7
SMT CRCW0402301KFKTD 301K 0.01 1/16W 1 CRCW04023013FRT7
SMT CRCW0402301KFKTD 301K 0.01 1/16W 1

SMT CRCW0402301KFKTD 301K 0.01 1/16W 1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023013FRT7
Product Name SMT CRCW0402301KFKTD 301K 0.01 1/16W 1
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details