Vishay Intertechnology, Inc. RSM, TKF 30.1K 1/16W 1% 0 CRCW04023012FT

Description
RSM, TKF 30.1K 1/16W 1% 0
Request a Quote
Description
RSM, TKF 30.1K 1/16W 1% 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 30.1K 1/16W 1% 0 - CRCW04023012FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 30.1K 1/16W 1% 0
CRCW04023012FT
RSM, TKF 30.1K 1/16W 1% 0 CRCW04023012FT
RSM, TKF 30.1K 1/16W 1% 0

RSM, TKF 30.1K 1/16W 1% 0

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023012FT
Product Name RSM, TKF 30.1K 1/16W 1% 0
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details