Vishay Intertechnology, Inc. RSM, TKF 30.1K 1/16W 1% 0402 CRCW04023012FRT7

Description
RSM, TKF 30.1K 1/16W 1% 0402
Request a Quote
Description
RSM, TKF 30.1K 1/16W 1% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 30.1K 1/16W 1% 0402 - CRCW04023012FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 30.1K 1/16W 1% 0402
CRCW04023012FRT7
RSM, TKF 30.1K 1/16W 1% 0402 CRCW04023012FRT7
RSM, TKF 30.1K 1/16W 1% 0402

RSM, TKF 30.1K 1/16W 1% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023012FRT7
Product Name RSM, TKF 30.1K 1/16W 1% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details