Vishay Intertechnology, Inc. RESISTOR, 3.01K, 1%, 63MW, 0402 CRCW04023011F

Description
RESISTOR, 3.01K, 1%, 63MW, 0402
Request a Quote
Description
RESISTOR, 3.01K, 1%, 63MW, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 3.01K, 1%, 63MW, 0402 - CRCW04023011F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 3.01K, 1%, 63MW, 0402
CRCW04023011F
RESISTOR, 3.01K, 1%, 63MW, 0402 CRCW04023011F
RESISTOR, 3.01K, 1%, 63MW, 0402

RESISTOR, 3.01K, 1%, 63MW, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04023011F
Product Name RESISTOR, 3.01K, 1%, 63MW, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers