Vishay Intertechnology, Inc. RES 300 OHM 1% 0.063W 0402 CRCW0402300RFRT7

Description
RES 300ohm 1% 0.063W 0402
Request a Quote
Description
RES 300ohm 1% 0.063W 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1% 0.063W 0402 - CRCW0402300RFRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1% 0.063W 0402
CRCW0402300RFRT7
RES 300 OHM 1% 0.063W 0402 CRCW0402300RFRT7
RES 300ohm 1% 0.063W 0402

RES 300ohm 1% 0.063W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402300RFRT7
Product Name RES 300 OHM 1% 0.063W 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details