Vishay Precision Group Chip Resistor - Surface Mount CRCW0402300RFKEDC

Description
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4883-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4883-2-ND
Chip Resistor - Surface Mount 541-4883-2-ND
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4883-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4883-1-ND
Chip Resistor - Surface Mount 541-4883-1-ND
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4883-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4883-6-ND
Chip Resistor - Surface Mount 541-4883-6-ND
300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

300 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 300R 1% Et7 E3 Rohs Compliant Vishay - 59AC1088 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 300R 1% Et7 E3 Rohs Compliant Vishay
59AC1088
D10/crcw0402-C 100 300R 1% Et7 E3 Rohs Compliant Vishay 59AC1088
D10/CRCW0402-C 100 300R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 300R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4883-2-ND 59AC1088
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 300R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details