Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402300RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2202
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2202
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2202
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details