Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402300KJNTD

Description
300 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
300 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402300KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402300KJNTD-ND
Chip Resistor - Surface Mount CRCW0402300KJNTD-ND
300 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 300Kohms 5% - CRCW0402300KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 300Kohms 5%
CRCW0402300KJNTD
Thick Film Resistors - SMD 1/16watt 300Kohms 5% CRCW0402300KJNTD
Thick Film Resistors - SMD 1/16watt 300Kohms 5%

Thick Film Resistors - SMD 1/16watt 300Kohms 5%

Supplier's Site
Crcw0402 300K 5% 200 Rt7 Rohs Compliant Vishay - 48P7697 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 300K 5% 200 Rt7 Rohs Compliant Vishay
48P7697
Crcw0402 300K 5% 200 Rt7 Rohs Compliant Vishay 48P7697
CRCW0402 300K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 300K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402300KJNTD-ND CRCW0402300KJNTD 48P7697
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 300Kohms 5% Crcw0402 300K 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details