Vishay Precision Group RES 2.94 OHM 1/16W 1% 0402 SMD CRCW04022R94FKED

Description
RES 2.94ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.94ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1/16W 1% 0402 SMD - CRCW04022R94FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1/16W 1% 0402 SMD
CRCW04022R94FKED
RES 2.94 OHM 1/16W 1% 0402 SMD CRCW04022R94FKED
RES 2.94ohm 1/16W 1% 0402 SMD

RES 2.94ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.94LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94LLCT-ND
Chip Resistor - Surface Mount 541-2.94LLCT-ND
2.94 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94LLTR-ND
Chip Resistor - Surface Mount 541-2.94LLTR-ND
2.94 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.94LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.94LLDKR-ND
Chip Resistor - Surface Mount 541-2.94LLDKR-ND
2.94 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022R94FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R94FKED
Resistors - Chip Resistor - Surface Mount CRCW04022R94FKED
RES SMD 2.94 OHM 1% 1/16W 0402

RES SMD 2.94 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 2R94, 1%, 0402; Resistance Vishay - 13AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R94, 1%, 0402; Resistance Vishay
13AC1038
Res, Aec-Q200, Thick Film, 2R94, 1%, 0402; Resistance Vishay 13AC1038
RES, AEC-Q200, THICK FILM, 2R94, 1%, 0402; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R94, 1%, 0402; Resistance:2.94ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R94FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022R94FKED
Chip Resistor - Surface Mount CRCW04022R94FKED
RES SMD 2.94 OHM 1% 1/16W 0402

RES SMD 2.94 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW04022R94FKED 541-2.94LLCT-ND CRCW04022R94FKED 13AC1038 CRCW04022R94FKED
Product Name RES 2.94 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R94, 1%, 0402; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers