Vishay Precision Group Chip Resistor - Surface Mount CRCW04022R87FKED

Description
2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.87LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87LLCT-ND
Chip Resistor - Surface Mount 541-2.87LLCT-ND
2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87LLTR-ND
Chip Resistor - Surface Mount 541-2.87LLTR-ND
2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87LLDKR-ND
Chip Resistor - Surface Mount 541-2.87LLDKR-ND
2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.87 OHM 1/16W 1% 0402 SMD - CRCW04022R87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 1/16W 1% 0402 SMD
CRCW04022R87FKED
RES 2.87 OHM 1/16W 1% 0402 SMD CRCW04022R87FKED
RES 2.87ohm 1/16W 1% 0402 SMD

RES 2.87ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 2R87, 1%, 0402; Resistance Vishay - 13AC1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R87, 1%, 0402; Resistance Vishay
13AC1037
Res, Aec-Q200, Thick Film, 2R87, 1%, 0402; Resistance Vishay 13AC1037
RES, AEC-Q200, THICK FILM, 2R87, 1%, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R87, 1%, 0402; Resistance:2.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 2.87 OHM 1% 1/16W 0402 - 873-CRCW04022R87FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.87 OHM 1% 1/16W 0402
873-CRCW04022R87FKED
RES SMD 2.87 OHM 1% 1/16W 0402 873-CRCW04022R87FKED
RES SMD 2.87 OHM 1% 1/16W 0402

RES SMD 2.87 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.87LLCT-ND CRCW04022R87FKED 13AC1037 873-CRCW04022R87FKED
Product Name Chip Resistor - Surface Mount RES 2.87 OHM 1/16W 1% 0402 SMD Res, Aec-Q200, Thick Film, 2R87, 1%, 0402; Resistance Vishay RES SMD 2.87 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details