Vishay Intertechnology, Inc. RES 2.80 OHM .125W 1% 0402 SMD CRCW04022R80FKEDHP

Description
RES 2.80ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.80ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80 OHM .125W 1% 0402 SMD - CRCW04022R80FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80 OHM .125W 1% 0402 SMD
CRCW04022R80FKEDHP
RES 2.80 OHM .125W 1% 0402 SMD CRCW04022R80FKEDHP
RES 2.80ohm .125W 1% 0402 SMD

RES 2.80ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R80FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R80FKEDHP-ND
Chip Resistor - Surface Mount CRCW04022R80FKEDHP-ND
2.8 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.8 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R80FKEDHP CRCW04022R80FKEDHP-ND
Product Name RES 2.80 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details