Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022R74FNTD

Description
2.74 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.74 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022R74FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R74FNTD-ND
Chip Resistor - Surface Mount CRCW04022R74FNTD-ND
2.74 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.74 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.74 OHM 1/16W 1% 0402 SMD - CRCW04022R74FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1/16W 1% 0402 SMD
CRCW04022R74FNTD
RES 2.74 OHM 1/16W 1% 0402 SMD CRCW04022R74FNTD
RES 2.74ohm 1/16W 1% 0402 SMD

RES 2.74ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022R74FNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R74FNTD
Resistors - Chip Resistor - Surface Mount CRCW04022R74FNTD
RES SMD 2.74 OHM 1% 1/16W 0402

RES SMD 2.74 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04022R74FNTD-ND CRCW04022R74FNTD CRCW04022R74FNTD
Product Name Chip Resistor - Surface Mount RES 2.74 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details