Vishay Intertechnology, Inc. RES 2.7 OHM 1/16W 5% 0402 SMD CRCW04022R70JNTD

Description
RES 2.7ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.7ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1/16W 5% 0402 SMD - CRCW04022R70JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1/16W 5% 0402 SMD
CRCW04022R70JNTD
RES 2.7 OHM 1/16W 5% 0402 SMD CRCW04022R70JNTD
RES 2.7ohm 1/16W 5% 0402 SMD

RES 2.7ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R70JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R70JNTD-ND
Chip Resistor - Surface Mount CRCW04022R70JNTD-ND
2.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3650
Resistor,metal Glaze,2.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3650
Resistor,Metal Glaze,2.7Ohms,50WV,5 +/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,2.7Ohms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022R70JNTD CRCW04022R70JNTD-ND 43C3650
Product Name RES 2.7 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,2.7Ohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details