Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022R70JNEDHP

Description
2.7 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022R70JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R70JNEDHP-ND
Chip Resistor - Surface Mount CRCW04022R70JNEDHP-ND
2.7 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.7 OHM .125W 5% 0402 SMD - CRCW04022R70JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM .125W 5% 0402 SMD
CRCW04022R70JNEDHP
RES 2.7 OHM .125W 5% 0402 SMD CRCW04022R70JNEDHP
RES 2.7ohm .125W 5% 0402 SMD

RES 2.7ohm .125W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022R70JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R70JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04022R70JNEDHP
RES SMD 2.7 OHM 5% 1/5W 0402

RES SMD 2.7 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04022R70JNEDHP-ND CRCW04022R70JNEDHP CRCW04022R70JNEDHP
Product Name Chip Resistor - Surface Mount RES 2.7 OHM .125W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers