Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022R70FNED

Description
RES 2.7 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 2.7 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04022R70FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022R70FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04022R70FNEDCT-ND
RES 2.7 OHM 1% 1/16W 0402

RES 2.7 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022R70FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022R70FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04022R70FNEDTR-ND
2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022R70FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022R70FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022R70FNEDDKR-ND
RES 2.7 OHM 1% 1/16W 0402

RES 2.7 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 2.7ohms 1% - CRCW04022R70FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.7ohms 1%
CRCW04022R70FNED
Thick Film Resistors - SMD 1/16watt 2.7ohms 1% CRCW04022R70FNED
Thick Film Resistors - SMD 1/16watt 2.7ohms 1%

Thick Film Resistors - SMD 1/16watt 2.7ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW04022R70FNEDCT-ND CRCW04022R70FNED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 2.7ohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details