Vishay Precision Group RES 2.70 OHM 1/16W 1% 0402 SMD CRCW04022R70FKED

Description
RES 2.70ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.70ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM 1/16W 1% 0402 SMD - CRCW04022R70FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM 1/16W 1% 0402 SMD
CRCW04022R70FKED
RES 2.70 OHM 1/16W 1% 0402 SMD CRCW04022R70FKED
RES 2.70ohm 1/16W 1% 0402 SMD

RES 2.70ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70LLDKR-ND
Chip Resistor - Surface Mount 541-2.70LLDKR-ND
2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70LLTR-ND
Chip Resistor - Surface Mount 541-2.70LLTR-ND
2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70LLCT-ND
Chip Resistor - Surface Mount 541-2.70LLCT-ND
2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 2R7, 1%, 0402; Resistance Vishay - 13AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R7, 1%, 0402; Resistance Vishay
13AC1034
Res, Aec-Q200, Thick Film, 2R7, 1%, 0402; Resistance Vishay 13AC1034
RES, AEC-Q200, THICK FILM, 2R7, 1%, 0402; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R7, 1%, 0402; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022R70FKED 541-2.70LLDKR-ND 13AC1034
Product Name RES 2.70 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R7, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data