Vishay Intertechnology, Inc. RES 2.55 OHM .125W 1% 0402 SMD CRCW04022R55FKEDHP

Description
RES 2.55ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.55ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM .125W 1% 0402 SMD - CRCW04022R55FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM .125W 1% 0402 SMD
CRCW04022R55FKEDHP
RES 2.55 OHM .125W 1% 0402 SMD CRCW04022R55FKEDHP
RES 2.55ohm .125W 1% 0402 SMD

RES 2.55ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R55FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R55FKEDHP-ND
Chip Resistor - Surface Mount CRCW04022R55FKEDHP-ND
2.55 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.55 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R55FKEDHP CRCW04022R55FKEDHP-ND
Product Name RES 2.55 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details