Vishay Intertechnology, Inc. 0402,2.49,1%,T/R,RoHS Compliant CRCW04022R49FNED

Description
0402,2.49,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
0402,2.49,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0402,2.49,1%,T/R,RoHS Compliant - CRCW04022R49FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
0402,2.49,1%,T/R,RoHS Compliant
CRCW04022R49FNED
0402,2.49,1%,T/R,RoHS Compliant CRCW04022R49FNED
0402,2.49,1%,T/R,RoH S Compliant

0402,2.49,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49LTR-ND
Chip Resistor - Surface Mount 541-2.49LTR-ND
2.49 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R49FNED 541-2.49LTR-ND
Product Name 0402,2.49,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details