Vishay Precision Group Chip Resistor - Surface Mount CRCW04022R49FKTD

Description
2.49 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.49 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022R49FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R49FKTD-ND
Chip Resistor - Surface Mount CRCW04022R49FKTD-ND
2.49 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 2.49ohms 1% - CRCW04022R49FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.49ohms 1%
CRCW04022R49FKTD
Thick Film Resistors - SMD 1/16watt 2.49ohms 1% CRCW04022R49FKTD
Thick Film Resistors - SMD 1/16watt 2.49ohms 1%

Thick Film Resistors - SMD 1/16watt 2.49ohms 1%

Supplier's Site
Crcw0402 2.49 1% 100 Rt7 Rohs Compliant Vishay - 48P7595 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.49 1% 100 Rt7 Rohs Compliant Vishay
48P7595
Crcw0402 2.49 1% 100 Rt7 Rohs Compliant Vishay 48P7595
CRCW0402 2.49 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.49 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022R49FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R49FKTD
Resistors - Chip Resistor - Surface Mount CRCW04022R49FKTD
RES SMD 2.49 OHM 1% 1/16W 0402

RES SMD 2.49 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022R49FKTD-ND CRCW04022R49FKTD 48P7595 CRCW04022R49FKTD
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 2.49ohms 1% Crcw0402 2.49 1% 100 Rt7 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 (1005 Metric)
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details