Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022R43FNTD

Description
2.43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022R43FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R43FNTD-ND
Chip Resistor - Surface Mount CRCW04022R43FNTD-ND
2.43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.43 OHM 1/16W 1% 0402 SMD - CRCW04022R43FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1/16W 1% 0402 SMD
CRCW04022R43FNTD
RES 2.43 OHM 1/16W 1% 0402 SMD CRCW04022R43FNTD
RES 2.43ohm 1/16W 1% 0402 SMD

RES 2.43ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022R43FNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R43FNTD
Resistors - Chip Resistor - Surface Mount CRCW04022R43FNTD
RES SMD 2.43 OHM 1% 1/16W 0402

RES SMD 2.43 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04022R43FNTD-ND CRCW04022R43FNTD CRCW04022R43FNTD
Product Name Chip Resistor - Surface Mount RES 2.43 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details