Vishay Precision Group RES 2.4 OHM 1/16W 5% 0402 SMD CRCW04022R40JNED

Description
RES 2.4ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.4ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 1/16W 5% 0402 SMD - CRCW04022R40JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 1/16W 5% 0402 SMD
CRCW04022R40JNED
RES 2.4 OHM 1/16W 5% 0402 SMD CRCW04022R40JNED
RES 2.4ohm 1/16W 5% 0402 SMD

RES 2.4ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4JTR-ND
Chip Resistor - Surface Mount 541-2.4JTR-ND
2.4 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4JDKR-ND
Chip Resistor - Surface Mount 541-2.4JDKR-ND
2.4 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4JCT-ND
Chip Resistor - Surface Mount 541-2.4JCT-ND
2.4 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 200 2R4 5% Et7 E3 Vishay - 95AC8687 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 2R4 5% Et7 E3 Vishay
95AC8687
D10/crcw0402 200 2R4 5% Et7 E3 Vishay 95AC8687
D10/CRCW0402 200 2R4 5% ET7 E3

D10/CRCW0402 200 2R4 5% ET7 E3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022R40JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R40JNED
Resistors - Chip Resistor - Surface Mount CRCW04022R40JNED
RES SMD 2.4 OHM 5% 1/16W 0402

RES SMD 2.4 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022R40JNED 541-2.4JTR-ND 95AC8687 CRCW04022R40JNED
Product Name RES 2.4 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount D10/crcw0402 200 2R4 5% Et7 E3 Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details