Vishay Intertechnology, Inc. RES 2.26 OHM 1/16W 1% 0402 SMD CRCW04022R26FNED

Description
RES 2.26ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.26ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 1/16W 1% 0402 SMD - CRCW04022R26FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 1/16W 1% 0402 SMD
CRCW04022R26FNED
RES 2.26 OHM 1/16W 1% 0402 SMD CRCW04022R26FNED
RES 2.26ohm 1/16W 1% 0402 SMD

RES 2.26ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26LTR-ND
Chip Resistor - Surface Mount 541-2.26LTR-ND
2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R26FNED 541-2.26LTR-ND
Product Name RES 2.26 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers