Vishay Precision Group RES 2.26 OHM 1/16W 1% 0402 SMD CRCW04022R26FKED

Description
RES 2.26ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.26ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 1/16W 1% 0402 SMD - CRCW04022R26FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 1/16W 1% 0402 SMD
CRCW04022R26FKED
RES 2.26 OHM 1/16W 1% 0402 SMD CRCW04022R26FKED
RES 2.26ohm 1/16W 1% 0402 SMD

RES 2.26ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26LLCT-ND
Chip Resistor - Surface Mount 541-2.26LLCT-ND
2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26LLTR-ND
Chip Resistor - Surface Mount 541-2.26LLTR-ND
2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26LLDKR-ND
Chip Resistor - Surface Mount 541-2.26LLDKR-ND
2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.26 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 2R26, 1%, 0402; Resistance Vishay - 13AC1026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R26, 1%, 0402; Resistance Vishay
13AC1026
Res, Aec-Q200, Thick Film, 2R26, 1%, 0402; Resistance Vishay 13AC1026
RES, AEC-Q200, THICK FILM, 2R26, 1%, 0402; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R26, 1%, 0402; Resistance:2.26ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D10/crcw0402 100 2R26 1% Et7 E3 Vishay - 37AH9409 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 100 2R26 1% Et7 E3 Vishay
37AH9409
D10/crcw0402 100 2R26 1% Et7 E3 Vishay 37AH9409
D10/CRCW0402 100 2R26 1% ET7 E3

D10/CRCW0402 100 2R26 1% ET7 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022R26FKED 541-2.26LLCT-ND 13AC1026 37AH9409
Product Name RES 2.26 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R26, 1%, 0402; Resistance Vishay D10/crcw0402 100 2R26 1% Et7 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details