Vishay Precision Group Chip Resistor - Surface Mount CRCW04022R21FKED

Description
2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.21LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21LLCT-ND
Chip Resistor - Surface Mount 541-2.21LLCT-ND
2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21LLDKR-ND
Chip Resistor - Surface Mount 541-2.21LLDKR-ND
2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.21LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.21LLTR-ND
Chip Resistor - Surface Mount 541-2.21LLTR-ND
2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.21 OHM 1/16W 1% 0402 SMD - CRCW04022R21FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/16W 1% 0402 SMD
CRCW04022R21FKED
RES 2.21 OHM 1/16W 1% 0402 SMD CRCW04022R21FKED
RES 2.21ohm 1/16W 1% 0402 SMD

RES 2.21ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R21FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022R21FKED
Chip Resistor - Surface Mount CRCW04022R21FKED
RES SMD 2.21 OHM 1% 1/16W 0402

RES SMD 2.21 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2R21, 1%, 0402; Resistance Vishay - 13AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2R21, 1%, 0402; Resistance Vishay
13AC1025
Res, Aec-Q200, Thick Film, 2R21, 1%, 0402; Resistance Vishay 13AC1025
RES, AEC-Q200, THICK FILM, 2R21, 1%, 0402; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2R21, 1%, 0402; Resistance:2.21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04022R21FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R21FKED
Resistors - Chip Resistor - Surface Mount CRCW04022R21FKED
RES SMD 2.21 OHM 1% 1/16W 0402

RES SMD 2.21 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-2.21LLCT-ND CRCW04022R21FKED CRCW04022R21FKED 13AC1025 CRCW04022R21FKED
Product Name Chip Resistor - Surface Mount RES 2.21 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2R21, 1%, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details