Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022R20JNTD

Description
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022R20JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R20JNTD-ND
Chip Resistor - Surface Mount CRCW04022R20JNTD-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 2.2ohms 5% - CRCW04022R20JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.2ohms 5%
CRCW04022R20JNTD
Thick Film Resistors - SMD 1/16watt 2.2ohms 5% CRCW04022R20JNTD
Thick Film Resistors - SMD 1/16watt 2.2ohms 5%

Thick Film Resistors - SMD 1/16watt 2.2ohms 5%

Supplier's Site
Crcw0402 2.2 5% 200 Rt7 Rohs Compliant Vishay - 48P7584 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.2 5% 200 Rt7 Rohs Compliant Vishay
48P7584
Crcw0402 2.2 5% 200 Rt7 Rohs Compliant Vishay 48P7584
CRCW0402 2.2 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 2.2 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022R20JNTD-ND CRCW04022R20JNTD 48P7584
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 2.2ohms 5% Crcw0402 2.2 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details