Vishay Precision Group Chip Resistor - Surface Mount CRCW04022R20JNEDIF

Description
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.2ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ATDKR-ND
Chip Resistor - Surface Mount 541-2.2ATDKR-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2ATTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ATTR-ND
Chip Resistor - Surface Mount 541-2.2ATTR-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2ATCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2ATCT-ND
Chip Resistor - Surface Mount 541-2.2ATCT-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.2 OHM 1/16W 5% 0402 SMD - CRCW04022R20JNEDIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/16W 5% 0402 SMD
CRCW04022R20JNEDIF
RES 2.2 OHM 1/16W 5% 0402 SMD CRCW04022R20JNEDIF
RES 2.2ohm 1/16W 5% 0402 SMD

RES 2.2ohm 1/16W 5% 0402 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay - 41R4532 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay
41R4532
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay 41R4532
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 ohm, 63 mW, 5%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.2 ohm, 63 mW, 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
D10/crcw0402-If 200 2R2 5% Et7 E3 Rohs Compliant Vishay - 51X8487 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-If 200 2R2 5% Et7 E3 Rohs Compliant Vishay
51X8487
D10/crcw0402-If 200 2R2 5% Et7 E3 Rohs Compliant Vishay 51X8487
D10/CRCW0402-IF 200 2R2 5% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-IF 200 2R2 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.2ATDKR-ND CRCW04022R20JNEDIF 41R4532 51X8487
Product Name Chip Resistor - Surface Mount RES 2.2 OHM 1/16W 5% 0402 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.2 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay D10/crcw0402-If 200 2R2 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details