Vishay Precision Group RES 2.2 OHM 1/16W 5% 0402 SMD CRCW04022R20JNED

Description
RES 2.2ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.2ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/16W 5% 0402 SMD - CRCW04022R20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/16W 5% 0402 SMD
CRCW04022R20JNED
RES 2.2 OHM 1/16W 5% 0402 SMD CRCW04022R20JNED
RES 2.2ohm 1/16W 5% 0402 SMD

RES 2.2ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2JCT-ND
Chip Resistor - Surface Mount 541-2.2JCT-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2JDKR-ND
Chip Resistor - Surface Mount 541-2.2JDKR-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2JTR-ND
Chip Resistor - Surface Mount 541-2.2JTR-ND
2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R2, 5%, 0.063W, 0402; Resistance Vishay - 59M6713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.063W, 0402; Resistance Vishay
59M6713
Res, Thick Film, 2R2, 5%, 0.063W, 0402; Resistance Vishay 59M6713
RES, THICK FILM, 2R2, 5%, 0.063W, 0402; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.063W, 0402; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2R2, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3648
Res, Thick Film, 2R2, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3648
RES, THICK FILM, 2R2, 5%, 0.063W, 0402, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.063W, 0402, REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04022R20JNED 541-2.2JCT-ND 59M6713 43C3648
Product Name RES 2.2 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 2R2, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 2R2, 5%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers