Vishay Precision Group Surface Mount Resistors CRCW04022R20FKEDHP

Description
Vishay CRCW04022R20FKEDHP
Request a Quote Datasheet
Description
Vishay CRCW04022R20FKEDHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121641
Surface Mount Resistors 8121641
Vishay CRCW04022R20FKEDHP

Vishay CRCW04022R20FKEDHP

Supplier's Site
Surface Mount Resistors - 1819236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819236
Surface Mount Resistors 1819236
Vishay CRCW04022R20FKEDHP

Vishay CRCW04022R20FKEDHP

Supplier's Site
Surface Mount Resistors - 1702030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702030
Surface Mount Resistors 1702030
Vishay CRCW04022R20FKEDHP

Vishay CRCW04022R20FKEDHP

Supplier's Site
RES 2.20 OHM .125W 1% 0402 SMD - CRCW04022R20FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM .125W 1% 0402 SMD
CRCW04022R20FKEDHP
RES 2.20 OHM .125W 1% 0402 SMD CRCW04022R20FKEDHP
RES 2.20ohm .125W 1% 0402 SMD

RES 2.20ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04022R20FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022R20FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW04022R20FKEDHPCT-ND
2.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022R20FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022R20FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022R20FKEDHPDKR-ND
2.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022R20FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022R20FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW04022R20FKEDHPTR-ND
2.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2.2 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK2951
Res, 2.2 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK2951
RES, 2.2 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 2.2 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8121641 1819236 CRCW04022R20FKEDHP 541-CRCW04022R20FKEDHPCT-ND 33AK2951
Product Name Surface Mount Resistors Surface Mount Resistors RES 2.20 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Res, 2.2 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Standards and Certifications RoHS RoHS RoHS
Power Rating 0.2000 watts 0.1250 watts 0.2000 watts
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details