0402 Thick Film Resistor, 2.2 Ohm, 1%, 63mW, 50V, SMD Product overview: CRCW04022R20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022R20FKED can be used for catalog matching and distributor lookup.
2.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
2.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
2.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 2.20ohm 1/16W 1% 0402 SMD
Manufacturer: Vishay
Win Source Part Number: 852034-CRCW04022R20F
Series: CRCW
Features: 2.2 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.20LLCT, 541-2.20LLTR, 541-2.20LLDKR
RES, THICK FILM, 2R2, 1%, 0.063W, 0402; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, THICK FILM, 2R2, 1%, 0.063W, 0402, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, 2R2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 2R2, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW04022R20FKED | 541-2.20LLDKR-ND | CRCW04022R20FKED | 852034-CRCW04022R20FKED | 16P3569 | 83R8199 | 96Y9068 |
| Product Name | SMD 2.2 Ohm 63mW 50V Resistor | Chip Resistor - Surface Mount | RES 2.20 OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount - CRCW04022R20FKED | Res, Thick Film, 2R2, 1%, 0.063W, 0402; Resistance Vishay | Res, Thick Film, 2R2, 1%, 0.063W, 0402, Reel; Resistance Vishay | Res, 2R2, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 50 volts | 50 volts | 50 volts | ||||
| Operating AC Voltage | 50 volts | 50 volts | 50 volts |