Vishay Intertechnology, Inc. RES 2.15 OHM 1/16W 1% 0402 SMD CRCW04022R15FNTD

Description
RES 2.15ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.15ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1/16W 1% 0402 SMD - CRCW04022R15FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1/16W 1% 0402 SMD
CRCW04022R15FNTD
RES 2.15 OHM 1/16W 1% 0402 SMD CRCW04022R15FNTD
RES 2.15ohm 1/16W 1% 0402 SMD

RES 2.15ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R15FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R15FNTD-ND
Chip Resistor - Surface Mount CRCW04022R15FNTD-ND
2.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R15FNTD CRCW04022R15FNTD-ND
Product Name RES 2.15 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details