Vishay Intertechnology, Inc. RES 2.15 OHM 1/16W 1% 0402 SMD CRCW04022R15FNED

Description
RES 2.15ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.15ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1/16W 1% 0402 SMD - CRCW04022R15FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1/16W 1% 0402 SMD
CRCW04022R15FNED
RES 2.15 OHM 1/16W 1% 0402 SMD CRCW04022R15FNED
RES 2.15ohm 1/16W 1% 0402 SMD

RES 2.15ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.15LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15LTR-ND
Chip Resistor - Surface Mount 541-2.15LTR-ND
2.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R15FNED 541-2.15LTR-ND
Product Name RES 2.15 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers