Vishay Intertechnology, Inc. RES 2.15 OHM .125W 1% 0402 SMD CRCW04022R15FKEDHP

Description
RES 2.15ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.15ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM .125W 1% 0402 SMD - CRCW04022R15FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM .125W 1% 0402 SMD
CRCW04022R15FKEDHP
RES 2.15 OHM .125W 1% 0402 SMD CRCW04022R15FKEDHP
RES 2.15ohm .125W 1% 0402 SMD

RES 2.15ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.15YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15YCT-ND
Chip Resistor - Surface Mount 541-2.15YCT-ND
2.15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15YDKR-ND
Chip Resistor - Surface Mount 541-2.15YDKR-ND
2.15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.15YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.15YTR-ND
Chip Resistor - Surface Mount 541-2.15YTR-ND
2.15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.15 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04022R15FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022R15FKEDHP
Chip Resistor - Surface Mount CRCW04022R15FKEDHP
RES SMD 2.15 OHM 1% 1/5W 0402

RES SMD 2.15 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022R15FKEDHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04022R15FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04022R15FKEDHP
RES SMD 2.15 OHM 1% 1/5W 0402

RES SMD 2.15 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW04022R15FKEDHP 541-2.15YCT-ND CRCW04022R15FKEDHP CRCW04022R15FKEDHP
Product Name RES 2.15 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details