Vishay Intertechnology, Inc. RES 2.00 OHM 1/16W 1% 0402 SMD CRCW04022R00FNTD

Description
RES 2.00ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1/16W 1% 0402 SMD - CRCW04022R00FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1/16W 1% 0402 SMD
CRCW04022R00FNTD
RES 2.00 OHM 1/16W 1% 0402 SMD CRCW04022R00FNTD
RES 2.00ohm 1/16W 1% 0402 SMD

RES 2.00ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022R00FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022R00FNTD-ND
Chip Resistor - Surface Mount CRCW04022R00FNTD-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04022R00FNTD CRCW04022R00FNTD-ND
Product Name RES 2.00 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details