Vishay Precision Group Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm CRCW04022R00FKED

Description
Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm - CRCW04022R00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm
CRCW04022R00FKED
Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm CRCW04022R00FKED
Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm

Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00LLTR-ND
Chip Resistor - Surface Mount 541-2.00LLTR-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00LLCT-ND
Chip Resistor - Surface Mount 541-2.00LLCT-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00LLDKR-ND
Chip Resistor - Surface Mount 541-2.00LLDKR-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R, 1%, 0.063W, 0402; Resistance Vishay - 47P3315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.063W, 0402; Resistance Vishay
47P3315
Res, Thick Film, 2R, 1%, 0.063W, 0402; Resistance Vishay 47P3315
RES, THICK FILM, 2R, 1%, 0.063W, 0402; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.063W, 0402; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 83R8198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R, 1%, 0.063W, 0402, Reel; Resistance Vishay
83R8198
Res, Thick Film, 2R, 1%, 0.063W, 0402, Reel; Resistance Vishay 83R8198
RES, THICK FILM, 2R, 1%, 0.063W, 0402, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2R, 1%, 0.063W, 0402, REEL; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9066
Res, 2R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9066
RES, 2R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 96Y9065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
96Y9065
Res, 2R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 96Y9065
RES, 2R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04022R00FKED 541-2.00LLTR-ND 47P3315 83R8198 96Y9066
Product Name Thick Film Resistors - SMD 1/16watt 2ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 2R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 2R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 2R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402 0402
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers