Vishay Intertechnology, Inc. RES 2.87M OHM 1/16W 1% 0402 SMD CRCW04022M87FKTD

Description
RES 2.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.87Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1/16W 1% 0402 SMD - CRCW04022M87FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1/16W 1% 0402 SMD
CRCW04022M87FKTD
RES 2.87M OHM 1/16W 1% 0402 SMD CRCW04022M87FKTD
RES 2.87Mohm 1/16W 1% 0402 SMD

RES 2.87Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M87FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M87FKTD-ND
Chip Resistor - Surface Mount CRCW04022M87FKTD-ND
2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 2.87M 1% 100 Rt7 Rohs Compliant Vishay - 48P7576 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.87M 1% 100 Rt7 Rohs Compliant Vishay
48P7576
Crcw0402 2.87M 1% 100 Rt7 Rohs Compliant Vishay 48P7576
CRCW0402 2.87M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.87M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M87FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M87FKTD
Chip Resistor - Surface Mount CRCW04022M87FKTD
RES SMD 2.87M OHM 1% 1/16W 0402

RES SMD 2.87M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022M87FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M87FKTD
Resistors - Chip Resistor - Surface Mount CRCW04022M87FKTD
RES SMD 2.87M OHM 1% 1/16W 0402

RES SMD 2.87M OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW04022M87FKTD CRCW04022M87FKTD-ND 48P7576 CRCW04022M87FKTD CRCW04022M87FKTD
Product Name RES 2.87M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 2.87M 1% 100 Rt7 Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 2.87E6 ohms 2.87E6 ohms 2.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers