Vishay Intertechnology, Inc. RES 2.80M OHM 1/16W 1% 0402 SMD CRCW04022M80FKTD

Description
RES 2.80Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.80Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80M OHM 1/16W 1% 0402 SMD - CRCW04022M80FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80M OHM 1/16W 1% 0402 SMD
CRCW04022M80FKTD
RES 2.80M OHM 1/16W 1% 0402 SMD CRCW04022M80FKTD
RES 2.80Mohm 1/16W 1% 0402 SMD

RES 2.80Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M80FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M80FKTD-ND
Chip Resistor - Surface Mount CRCW04022M80FKTD-ND
2.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.8 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04022M80FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M80FKTD
Chip Resistor - Surface Mount CRCW04022M80FKTD
RES SMD 2.8M OHM 1% 1/16W 0402

RES SMD 2.8M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04022M80FKTD CRCW04022M80FKTD-ND CRCW04022M80FKTD
Product Name RES 2.80M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2.80E6 ohms 0.0028 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details