Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm CRCW04022M74FKED

Description
Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm - CRCW04022M74FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm
CRCW04022M74FKED
Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm CRCW04022M74FKED
Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-2.74MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74MLDKR-ND
Chip Resistor - Surface Mount 541-2.74MLDKR-ND
2.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74MLCT-ND
Chip Resistor - Surface Mount 541-2.74MLCT-ND
2.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74MLTR-ND
Chip Resistor - Surface Mount 541-2.74MLTR-ND
2.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M74, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M74, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3312
Res, Thick Film, 2M74, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3312
RES, THICK FILM, 2M74, 1%, 0.063W, 0402, REEL; Resistance:2.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M74, 1%, 0.063W, 0402, REEL; Resistance:2.74Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M74FKED 541-2.74MLDKR-ND 47P3312
Product Name Thick Film Resistors - SMD 1/16watt 2.74Mohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 2M74, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 2.74E6 ohms 2.74E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details