Vishay Intertechnology, Inc. RES 2.7M OHM 1/16W 5% 0402 SMD CRCW04022M70JNED

Description
RES 2.7Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.7Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/16W 5% 0402 SMD - CRCW04022M70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/16W 5% 0402 SMD
CRCW04022M70JNED
RES 2.7M OHM 1/16W 5% 0402 SMD CRCW04022M70JNED
RES 2.7Mohm 1/16W 5% 0402 SMD

RES 2.7Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.7MJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7MJCT-ND
Chip Resistor - Surface Mount 541-2.7MJCT-ND
2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7MJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7MJTR-ND
Chip Resistor - Surface Mount 541-2.7MJTR-ND
2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7MJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7MJDKR-ND
Chip Resistor - Surface Mount 541-2.7MJDKR-ND
2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 200 2M7 5% Et7 E3 Rohs Compliant Vishay - 47P3311 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 2M7 5% Et7 E3 Rohs Compliant Vishay
47P3311
D10/crcw0402 200 2M7 5% Et7 E3 Rohs Compliant Vishay 47P3311
D10/CRCW0402 200 2M7 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 2M7 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M70JNED 541-2.7MJCT-ND 47P3311
Product Name RES 2.7M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount D10/crcw0402 200 2M7 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details