Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022M70FKTD

Description
2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04022M70FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M70FKTD-ND
Chip Resistor - Surface Mount CRCW04022M70FKTD-ND
2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.70M OHM 1/16W 1% 0402 SMD - CRCW04022M70FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1/16W 1% 0402 SMD
CRCW04022M70FKTD
RES 2.70M OHM 1/16W 1% 0402 SMD CRCW04022M70FKTD
RES 2.70Mohm 1/16W 1% 0402 SMD

RES 2.70Mohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 2.7M 1% 100 Rt7 Rohs Compliant Vishay - 48P7573 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.7M 1% 100 Rt7 Rohs Compliant Vishay
48P7573
Crcw0402 2.7M 1% 100 Rt7 Rohs Compliant Vishay 48P7573
CRCW0402 2.7M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.7M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M70FKTD-ND CRCW04022M70FKTD 48P7573
Product Name Chip Resistor - Surface Mount RES 2.70M OHM 1/16W 1% 0402 SMD Crcw0402 2.7M 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573322 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details