Vishay Precision Group RES 2.70M OHM 1/16W 1% 0402 SMD CRCW04022M70FKED

Description
RES 2.70Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.70Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70M OHM 1/16W 1% 0402 SMD - CRCW04022M70FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1/16W 1% 0402 SMD
CRCW04022M70FKED
RES 2.70M OHM 1/16W 1% 0402 SMD CRCW04022M70FKED
RES 2.70Mohm 1/16W 1% 0402 SMD

RES 2.70Mohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789122
Surface Mount Resistors 6789122
Vishay CRCW04022M70FKED

Vishay CRCW04022M70FKED

Supplier's Site
Surface Mount Resistors - 6789122P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789122P
Surface Mount Resistors 6789122P
Vishay CRCW04022M70FKED

Vishay CRCW04022M70FKED

Supplier's Site
Surface Mount Resistors - 1819071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819071
Surface Mount Resistors 1819071
Vishay CRCW04022M70FKED

Vishay CRCW04022M70FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MLCT-ND
Chip Resistor - Surface Mount 541-2.70MLCT-ND
2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MLDKR-ND
Chip Resistor - Surface Mount 541-2.70MLDKR-ND
2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70MLTR-ND
Chip Resistor - Surface Mount 541-2.70MLTR-ND
2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M7, 1%, 0.63W, 0402; Resistance Vishay - 51P0014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 1%, 0.63W, 0402; Resistance Vishay
51P0014
Res, Thick Film, 2M7, 1%, 0.63W, 0402; Resistance Vishay 51P0014
RES, THICK FILM, 2M7, 1%, 0.63W, 0402; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2M7, 1%, 0.63W, 0402; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3702 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3702
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3702
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.7 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 08P4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 1%, 0.063W, 0402, Reel; Resistance Vishay
08P4231
Res, Thick Film, 2M7, 1%, 0.063W, 0402, Reel; Resistance Vishay 08P4231
RES, THICK FILM, 2M7, 1%, 0.063W, 0402, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M7, 1%, 0.063W, 0402, REEL; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04022M70FKED 6789122 6789122P 1819071 541-2.70MLCT-ND 51P0014 28W3702 08P4231
Product Name RES 2.70M OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2M7, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.7 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 2M7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 2.70E6 ohms 0.0027 ohms 2.70E6 ohms 2.70E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers