Vishay Intertechnology, Inc. RES 2.67M OHM 1/16W 1% 0402 SMD CRCW04022M67FKTD

Description
RES 2.67Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.67Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67M OHM 1/16W 1% 0402 SMD - CRCW04022M67FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/16W 1% 0402 SMD
CRCW04022M67FKTD
RES 2.67M OHM 1/16W 1% 0402 SMD CRCW04022M67FKTD
RES 2.67Mohm 1/16W 1% 0402 SMD

RES 2.67Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M67FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04022M67FKTD-ND
Chip Resistor - Surface Mount CRCW04022M67FKTD-ND
2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 2.67M 1% 100 Rt7 Rohs Compliant Vishay - 48P7572 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 2.67M 1% 100 Rt7 Rohs Compliant Vishay
48P7572
Crcw0402 2.67M 1% 100 Rt7 Rohs Compliant Vishay 48P7572
CRCW0402 2.67M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 2.67M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04022M67FKTD CRCW04022M67FKTD-ND 48P7572
Product Name RES 2.67M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Crcw0402 2.67M 1% 100 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 2.67E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676198-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details