Vishay Precision Group Chip Resistor - Surface Mount CRCW04022M67FKED

Description
2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.67MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67MLDKR-ND
Chip Resistor - Surface Mount 541-2.67MLDKR-ND
2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67MLCT-ND
Chip Resistor - Surface Mount 541-2.67MLCT-ND
2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67MLTR-ND
Chip Resistor - Surface Mount 541-2.67MLTR-ND
2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.67M OHM 1/16W 1% 0402 SMD - CRCW04022M67FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67M OHM 1/16W 1% 0402 SMD
CRCW04022M67FKED
RES 2.67M OHM 1/16W 1% 0402 SMD CRCW04022M67FKED
RES 2.67Mohm 1/16W 1% 0402 SMD

RES 2.67Mohm 1/16W 1% 0402 SMD

Supplier's Site
Automotive 63mW 50V Resistor - 52-CRCW04022M67FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 63mW 50V Resistor
52-CRCW04022M67FKED
Automotive 63mW 50V Resistor 52-CRCW04022M67FKED
0402 2.67MΩ 1% Thick Film Resistor, 63mW, 50V, AEC-Q200 Product overview: CRCW04022M67FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M67FKED can be used for catalog matching and distributor lookup.

0402 2.67MΩ 1% Thick Film Resistor, 63mW, 50V, AEC-Q200 Product overview: CRCW04022M67FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04022M67FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04022M67FKED
915791-CRCW04022M67FKED
Chip Resistor - Surface Mount - CRCW04022M67FKED 915791-CRCW04022M67FKED
Manufacturer: Vishay Win Source Part Number: 915791-CRCW04022M67F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.67MLDKR, 541-2.67MLCT, D10/CRCW0402 100 2M67 1% ET7 E3, 541-2.67MLTR

Manufacturer: Vishay
Win Source Part Number: 915791-CRCW04022M67FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.67 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.67MLDKR, 541-2.67MLCT, D10/CRCW0402 100 2M67 1% ET7 E3, 541-2.67MLTR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022M67FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022M67FKED
Resistors - Chip Resistor - Surface Mount CRCW04022M67FKED
RES SMD 2.67M OHM 1% 1/16W 0402

RES SMD 2.67M OHM 1% 1/16W 0402

Supplier's Site
RES SMD 2.67M OHM 1% 1/16W 0402 - 873-CRCW04022M67FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.67M OHM 1% 1/16W 0402
873-CRCW04022M67FKED
RES SMD 2.67M OHM 1% 1/16W 0402 873-CRCW04022M67FKED
RES SMD 2.67M OHM 1% 1/16W 0402

RES SMD 2.67M OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04022M67FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022M67FKED
Chip Resistor - Surface Mount CRCW04022M67FKED
RES SMD 2.67M OHM 1% 1/16W 0402

RES SMD 2.67M OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 2M67, 1%, 0.63W, 0402; Resistance Vishay - 51P0013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M67, 1%, 0.63W, 0402; Resistance Vishay
51P0013
Res, Thick Film, 2M67, 1%, 0.63W, 0402; Resistance Vishay 51P0013
RES, THICK FILM, 2M67, 1%, 0.63W, 0402; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M67, 1%, 0.63W, 0402; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2M67, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M67, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3310
Res, Thick Film, 2M67, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3310
RES, THICK FILM, 2M67, 1%, 0.063W, 0402, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M67, 1%, 0.063W, 0402, REEL; Resistance:2.67Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-2.67MLDKR-ND CRCW04022M67FKED 52-CRCW04022M67FKED 915791-CRCW04022M67FKED CRCW04022M67FKED 873-CRCW04022M67FKED CRCW04022M67FKED 51P0013
Product Name Chip Resistor - Surface Mount RES 2.67M OHM 1/16W 1% 0402 SMD Automotive 63mW 50V Resistor Chip Resistor - Surface Mount - CRCW04022M67FKED Resistors - Chip Resistor - Surface Mount RES SMD 2.67M OHM 1% 1/16W 0402 Chip Resistor - Surface Mount Res, Thick Film, 2M67, 1%, 0.63W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details